TE Connectivity ™ ADPTR TINEL LOCK R/A SHELL 8 Coupler Multiple Series 8 8S Aluminum Nickel Plated - Silver TXR54AC90-0804AI2

Description
ADPTR TINEL LOCK R/A SHELL 8 Coupler Multiple Series 8 8S Aluminum Nickel Plated - Silver
Request a Quote Datasheet
Description
ADPTR TINEL LOCK R/A SHELL 8 Coupler Multiple Series 8 8S Aluminum Nickel Plated - Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADPTR TINEL LOCK R/A SHELL 8 Coupler Multiple Series 8 8S Aluminum Nickel Plated - Silver - TXR54AC90-0804AI2 - ASAP Semiconductor LLC
Anaheim, CA, United States
ADPTR TINEL LOCK R/A SHELL 8 Coupler Multiple Series 8 8S Aluminum Nickel Plated - Silver
TXR54AC90-0804AI2
ADPTR TINEL LOCK R/A SHELL 8 Coupler Multiple Series 8 8S Aluminum Nickel Plated - Silver TXR54AC90-0804AI2
ADPTR TINEL LOCK R/A SHELL 8 Coupler Multiple Series 8 8S Aluminum Nickel Plated - Silver

ADPTR TINEL LOCK R/A SHELL 8 Coupler Multiple Series 8 8S Aluminum Nickel Plated - Silver

Supplier's Site
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1047900-TXR54AC90-0804AI2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1047900-TXR54AC90-0804AI2
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1047900-TXR54AC90-0804AI2
Win Source Part Number: 1047900-TXR54AC90-08 04AI2 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Box Shielding: Shielded For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III Standard Package: 125 Shell Size - Insert: 8, 8S Material: Aluminum Alloy Plating: Electroless Nickel Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring Diameter - Outside: 0.614" (15.60mm) Thread Size: 1/2-20 UNF Cable Exit: 90° Alternative Parts (Cross-Reference): TXR54AC90-0804AI2CB7 649-000; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Raychem Cable Protection Other Names: CB7649-000 Base Product Number: TXR54AC90

Win Source Part Number: 1047900-TXR54AC90-0804AI2
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Silver
Features: Tinel Lock
Package: Box
Shielding: Shielded
For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III
Standard Package: 125
Shell Size - Insert: 8, 8S
Material: Aluminum Alloy
Plating: Electroless Nickel
Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring
Diameter - Outside: 0.614" (15.60mm)
Thread Size: 1/2-20 UNF
Cable Exit: 90°
Alternative Parts (Cross-Reference): TXR54AC90-0804AI2CB7649-000;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CB7649-000
Base Product Number: TXR54AC90

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-TXR54AC90-0804AI2
Electronic Connector 363-TXR54AC90-0804AI2
CONN BACKSHELL ADPT SZ 8 8S SLVR Product overview: TXR54AC90-0804AI2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-TXR54AC90-0804AI 2 can be used for catalog matching and distributor lookup.

CONN BACKSHELL ADPT SZ 8 8S SLVR Product overview: TXR54AC90-0804AI2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-TXR54AC90-0804AI2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TXR54AC90-0804AI2 1047900-TXR54AC90-0804AI2 363-TXR54AC90-0804AI2
Product Name ADPTR TINEL LOCK R/A SHELL 8 Coupler Multiple Series 8 8S Aluminum Nickel Plated - Silver Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Electronic Connector
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - ECP.1S.304.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 10.0 amps
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details