TE Connectivity ™ Backshells and Cable Clamps TXR54AC90-0804AI

Description
Silver Connector Backshell, Heat Shrink Adapter 1/2-20 UNF 8, 8S
Request a Quote Datasheet
Description
Silver Connector Backshell, Heat Shrink Adapter 1/2-20 UNF 8, 8S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshells and Cable Clamps - TXR54AC90-0804AI-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
TXR54AC90-0804AI-ND
Backshells and Cable Clamps TXR54AC90-0804AI-ND
Silver Connector Backshell, Heat Shrink Adapter 1/2-20 UNF 8, 8S

Silver Connector Backshell, Heat Shrink Adapter 1/2-20 UNF 8, 8S

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 970631-TXR54AC90-0804AI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
970631-TXR54AC90-0804AI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 970631-TXR54AC90-0804AI
Win Source Part Number: 970631-TXR54AC90-080 4AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III Standard Package: 1 Shell Size - Insert: 8, 8S Material: Aluminum Alloy Plating: Electroless Nickel Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring Diameter - Outside: 0.614" (15.60mm) Thread Size: 1/2-20 UNF Cable Exit: 90° ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 380081-000 Base Product Number: TXR54

Win Source Part Number: 970631-TXR54AC90-0804AI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Silver
Features: Tinel Lock
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III
Standard Package: 1
Shell Size - Insert: 8, 8S
Material: Aluminum Alloy
Plating: Electroless Nickel
Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring
Diameter - Outside: 0.614" (15.60mm)
Thread Size: 1/2-20 UNF
Cable Exit: 90°
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 380081-000
Base Product Number: TXR54

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number TXR54AC90-0804AI-ND 970631-TXR54AC90-0804AI
Product Name Backshells and Cable Clamps Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1461B-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Mil Spec Circular Connectors - 107079 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details