Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220579-TXR54AB45-61
Color: Green
Material: Aluminium
Categories: Custom Parts
Case / Package: Aluminum
Alternative Parts (Cross-Reference): 003767-000;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Wire/Cable Diameter: 17.8 mm
Max Operating Temperature: 175 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1220579-TXR54AB45-6114AI |
| Product Name | Custom Parts - Custom Parts (S - T) - TXR54AB45-6114AI |