TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TXR54AB00-4012AI2

Description
Win Source Part Number: 1053373-TXR54AB00-40 12AI2 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III Standard Package: 1 Shell Size - Insert: 40 Material: Aluminum Alloy Plating: Cadmium Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring Diameter - Outside: 2.717" (69.00mm) Thread Size: 2 1/2-16 UN Cable Exit: 180° Alternative Parts (Cross-Reference): TXR54AB00-4012AI2CS7 360-000; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 2266-TXR54AB00-4012A I2,CS7360-000 Base Product Number: TXR54 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1053373-TXR54AB00-40 12AI2 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III Standard Package: 1 Shell Size - Insert: 40 Material: Aluminum Alloy Plating: Cadmium Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring Diameter - Outside: 2.717" (69.00mm) Thread Size: 2 1/2-16 UN Cable Exit: 180° Alternative Parts (Cross-Reference): TXR54AB00-4012AI2CS7 360-000; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 2266-TXR54AB00-4012A I2,CS7360-000 Base Product Number: TXR54 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1053373-TXR54AB00-4012AI2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1053373-TXR54AB00-4012AI2
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1053373-TXR54AB00-4012AI2
Win Source Part Number: 1053373-TXR54AB00-40 12AI2 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III Standard Package: 1 Shell Size - Insert: 40 Material: Aluminum Alloy Plating: Cadmium Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring Diameter - Outside: 2.717" (69.00mm) Thread Size: 2 1/2-16 UN Cable Exit: 180° Alternative Parts (Cross-Reference): TXR54AB00-4012AI2CS7 360-000; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 2266-TXR54AB00-4012A I2,CS7360-000 Base Product Number: TXR54 RoHS Status: RoHS non-compliant

Win Source Part Number: 1053373-TXR54AB00-4012AI2
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III
Standard Package: 1
Shell Size - Insert: 40
Material: Aluminum Alloy
Plating: Cadmium
Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring
Diameter - Outside: 2.717" (69.00mm)
Thread Size: 2 1/2-16 UN
Cable Exit: 180°
Alternative Parts (Cross-Reference): TXR54AB00-4012AI2CS7360-000;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 2266-TXR54AB00-4012AI2,CS7360-000
Base Product Number: TXR54
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Connectors

Connectors

Buy Now
Txr54Ab00-4012Ai2 Raychem - Te Connectivity - 45AJ9033 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ab00-4012Ai2 Raychem - Te Connectivity
45AJ9033
Txr54Ab00-4012Ai2 Raychem - Te Connectivity 45AJ9033
TXR54AB00-4012AI2

TXR54AB00-4012AI2

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1053373-TXR54AB00-4012AI2 TXR54AB00-4012AI2 45AJ9033
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Txr54Ab00-4012Ai2 Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data