Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034095-TXR54AB00-36
Color: Green
Material: Aluminium
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TXR54AB00-3622AI4175
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Lead Free: Not Applicable
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
ELV: Non-Compliant
Wire/Cable Diameter: 27.94 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1034095-TXR54AB00-3622AI |
| Product Name | OEM Parts - OEM Parts (T - Z) - TXR54AB00-3622AI |