TE Connectivity Electronic Connector TXR54AB00-1206AI

Description
Circular MIL Spec Backshells ADPTR RING SZ12 CAD STR TINEL-LOCK Product overview: TXR54AB00-1206AI from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-TXR54AB00-1206AI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Circular MIL Spec Backshells ADPTR RING SZ12 CAD STR TINEL-LOCK Product overview: TXR54AB00-1206AI from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-TXR54AB00-1206AI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
329-TXR54AB00-1206AI
Electronic Connector 329-TXR54AB00-1206AI
Circular MIL Spec Backshells ADPTR RING SZ12 CAD STR TINEL-LOCK Product overview: TXR54AB00-1206AI from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-TXR54AB00-1206AI can be used for catalog matching and distributor lookup.

Circular MIL Spec Backshells ADPTR RING SZ12 CAD STR TINEL-LOCK Product overview: TXR54AB00-1206AI from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-TXR54AB00-1206AI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1038959-TXR54AB00-1206AI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1038959-TXR54AB00-1206AI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1038959-TXR54AB00-1206AI
Win Source Part Number: 1038959-TXR54AB00-12 06AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III Standard Package: 1 Shell Size - Insert: 7, 12, 12S Material: Aluminum Alloy Plating: Cadmium Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring Diameter - Outside: 0.854" (21.70mm) Thread Size: 3/4-20 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): TXR54AB00-1206AI1502 11-000; TXR54AB00-1206AI.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A141554,TXR54AB00-12 06AI-ND,150211-000 Base Product Number: TXR54AB00 RoHS Status: RoHS non-compliant

Win Source Part Number: 1038959-TXR54AB00-1206AI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III
Standard Package: 1
Shell Size - Insert: 7, 12, 12S
Material: Aluminum Alloy
Plating: Cadmium
Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring
Diameter - Outside: 0.854" (21.70mm)
Thread Size: 3/4-20 UNEF
Cable Exit: 180°
Alternative Parts (Cross-Reference): TXR54AB00-1206AI150211-000; TXR54AB00-1206AI.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A141554,TXR54AB00-1206AI-ND,150211-000
Base Product Number: TXR54AB00
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Backshells and Cable Clamps - A141554-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
A141554-ND
Backshells and Cable Clamps A141554-ND
Olive Drab Connector Backshell, Heat Shrink Adapter 3/4-20 UNEF 7, 12, 12S

Olive Drab Connector Backshell, Heat Shrink Adapter 3/4-20 UNEF 7, 12, 12S

Buy Now Datasheet
Connectors Circular, Industrial - Metal, Backshells - TXR54AB00-1206AI - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Backshells
TXR54AB00-1206AI
Connectors Circular, Industrial - Metal, Backshells TXR54AB00-1206AI
150211-000

150211-000

Buy Now
Connectors

Connectors

Buy Now
ADPTR TINEL LOCK STR SHELL 7 12 Coupler MIL-C-5015G Series II; MIL-C-81703 Series III; MIL-C-83723 Series I II III 7 12 12S Aluminum Cadmium Nickel Plated - Olive - TXR54AB00-1206AI - ASAP Semiconductor LLC
Anaheim, CA, United States
ADPTR TINEL LOCK STR SHELL 7 12 Coupler MIL-C-5015G Series II; MIL-C-81703 Series III; MIL-C-83723 Series I II III 7 12 12S Aluminum Cadmium Nickel Plated - Olive
TXR54AB00-1206AI
ADPTR TINEL LOCK STR SHELL 7 12 Coupler MIL-C-5015G Series II; MIL-C-81703 Series III; MIL-C-83723 Series I II III 7 12 12S Aluminum Cadmium Nickel Plated - Olive TXR54AB00-1206AI
ADPTR TINEL LOCK STR SHELL 7 12 Coupler MIL-C-5015G Series II; MIL-C-81703 Series III; MIL-C-83723 Series I II III 7 12 12S Aluminum Cadmium Nickel Plated - Olive

ADPTR TINEL LOCK STR SHELL 7 12 Coupler MIL-C-5015G Series II; MIL-C-81703 Series III; MIL-C-83723 Series I II III 7 12 12S Aluminum Cadmium Nickel Plated - Olive

Supplier's Site
Txr54Ab00-1206Ai Rohs Compliant Raychem - Te Connectivity - 22J1550 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ab00-1206Ai Rohs Compliant Raychem - Te Connectivity
22J1550
Txr54Ab00-1206Ai Rohs Compliant Raychem - Te Connectivity 22J1550
TXR54AB00-1206AI ROHS COMPLIANT: NO

TXR54AB00-1206AI ROHS COMPLIANT: NO

Supplier's Site
Txr54Ab00-1206Ai Raychem - Te Connectivity - 75AC2742 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ab00-1206Ai Raychem - Te Connectivity
75AC2742
Txr54Ab00-1206Ai Raychem - Te Connectivity 75AC2742
TXR54AB00-1206AI

TXR54AB00-1206AI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 329-TXR54AB00-1206AI 1038959-TXR54AB00-1206AI A141554-ND TXR54AB00-1206AI TXR54AB00-1206AI TXR54AB00-1206AI 22J1550
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Backshells and Cable Clamps Connectors Circular, Industrial - Metal, Backshells ADPTR TINEL LOCK STR SHELL 7 12 Coupler MIL-C-5015G Series II; MIL-C-81703 Series III; MIL-C-83723 Series I II III 7 12 12S Aluminum Cadmium Nickel Plated - Olive Txr54Ab00-1206Ai Rohs Compliant Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Military Connector
Unlock Full Specs
to access all available technical data