TE Connectivity Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR47AB00-1207BI TXR47AB00-1207BI

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 760289-TXR47AB00-120 7BI Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Shielding: Shielded For Use With/Related Products: VG96912 Connectors Shell Size - Insert: 12 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Family Name: TXR47 Diameter - Outside: 0.964" (24.50mm) Thread Size: 11/16-24 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 760289-TXR47AB00-120 7BI Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Shielding: Shielded For Use With/Related Products: VG96912 Connectors Shell Size - Insert: 12 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Family Name: TXR47 Diameter - Outside: 0.964" (24.50mm) Thread Size: 11/16-24 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR47AB00-1207BI - 760289-TXR47AB00-1207BI - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR47AB00-1207BI
760289-TXR47AB00-1207BI
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR47AB00-1207BI 760289-TXR47AB00-1207BI
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 760289-TXR47AB00-120 7BI Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Shielding: Shielded For Use With/Related Products: VG96912 Connectors Shell Size - Insert: 12 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Family Name: TXR47 Diameter - Outside: 0.964" (24.50mm) Thread Size: 11/16-24 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 760289-TXR47AB00-1207BI
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Shielding: Shielded
For Use With/Related Products: VG96912 Connectors
Shell Size - Insert: 12
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Family Name: TXR47
Diameter - Outside: 0.964" (24.50mm)
Thread Size: 11/16-24 UNEF
Cable Exit: 180°
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Txr47Ab00-1207Bi Raychem - Te Connectivity - 44M2811 - Newark, An Avnet Company
Chicago, IL, United States
Txr47Ab00-1207Bi Raychem - Te Connectivity
44M2811
Txr47Ab00-1207Bi Raychem - Te Connectivity 44M2811
TXR47AB00-1207BI

TXR47AB00-1207BI

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 760289-TXR47AB00-1207BI 44M2811
Product Name Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR47AB00-1207BI Txr47Ab00-1207Bi Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Connector, N 90° Plug - 190511A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details