CONN BCKSH ADP SZ12 13 11/16-24 Product overview: TXR41SJ90-1206AI from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-TXR41SJ90-1206AI
Win Source Part Number: 977321-TXR41SJ90-120
Category: Connectors, Interconnects>Circul
Series: TXR
Type: Backshell, Heat Shrink Adapter
Features: Tinel Lock
Package: Box
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series I, II
Standard Package: 25
Shell Size - Insert: 12, 13
Material: Stainless Steel
Plating: Passivated
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 0.965" (24.50mm)
Thread Size: 11/16-24 UNEF
Cable Exit: 90°
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CB6851-000,CB6851-00
Base Product Number: TXR41SJ90
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 313-TXR41SJ90-1206AI | 977321-TXR41SJ90-1206AI |
| Product Name | Electronic Connector | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps |
| Connector Type | Circular / Cylindrical Connectors |