Win Source Part Number: 1083618-TXR41SJ00-10
Category: Connectors, Interconnects>Circul
Series: TXR
Type: Backshell, Heat Shrink Adapter
Features: Tinel Lock
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series I, II
Standard Package: 1
Shell Size - Insert: 10, 11
Material: Stainless Steel
Plating: Passivated
Includes: 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring
Diameter - Outside: 0.720" (18.29mm)
Thread Size: 9/16-24 UNEF
Cable Exit: 180°
Alternative Parts (Cross-Reference): TXR41SJ00-1008AICP67
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: CP6755-000
Base Product Number: TXR41SJ00
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1083618-TXR41SJ00-1008AI |
| Product Name | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps |
| Connector Type | Circular / Cylindrical Connectors |