Win Source Part Number: 973093-TXR41AB00-241
Category: Connectors, Interconnects>Circul
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series I, II
Standard Package: 1
Shell Size - Insert: 24, 25
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 1.720" (43.70mm)
Thread Size: 1 7/16-18 UNEF
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 168289-000
Base Product Number: TXR41AB00
RoHS Status: RoHS non-compliant
Shrink Boot Adapters 180° 24/25 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy Product overview: TXR41AB00-2414AI from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-TXR41AB00-2414AI
ADPTR TINEL LOCK STR SHELL 24 25 Coupler MIL-C-38999 Series I II 24 25 Aluminum Cadmium Nickel Plated - Olive
Olive Drab Connector Backshell, Heat Shrink Adapter 1 7/16-18 UNEF 24, 25
TXR41AB00-2414AI
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 973093-TXR41AB00-2414AI | 363-TXR41AB00-2414AI | TXR41AB00-2414AI | TXR41AB00-2414AI-ND | 44M2541 |
| Product Name | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | Electronic Connector | ADPTR TINEL LOCK STR SHELL 24 25 Coupler MIL-C-38999 Series I II 24 25 Aluminum Cadmium Nickel Plated - Olive | Backshells and Cable Clamps | Txr41Ab00-2414Ai Raychem - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors | Military Connector |