TE Connectivity Backshells and Cable Clamps TXR41AB00-2008AI

Description
Olive Drab Connector Backshell, Heat Shrink Adapter 1 3/16-18 UNEF 20, 21
Request a Quote Datasheet
Description
Olive Drab Connector Backshell, Heat Shrink Adapter 1 3/16-18 UNEF 20, 21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshells and Cable Clamps - TXR41AB00-2008AI-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
TXR41AB00-2008AI-ND
Backshells and Cable Clamps TXR41AB00-2008AI-ND
Olive Drab Connector Backshell, Heat Shrink Adapter 1 3/16-18 UNEF 20, 21

Olive Drab Connector Backshell, Heat Shrink Adapter 1 3/16-18 UNEF 20, 21

Buy Now Datasheet
ADPTR TINEL LOCK STR SHELL 20 21 Coupler MIL-C-38999 Series I II 20 21 Aluminum Cadmium Nickel Plated - Olive - TXR41AB00-2008AI - ASAP Semiconductor LLC
Anaheim, CA, United States
ADPTR TINEL LOCK STR SHELL 20 21 Coupler MIL-C-38999 Series I II 20 21 Aluminum Cadmium Nickel Plated - Olive
TXR41AB00-2008AI
ADPTR TINEL LOCK STR SHELL 20 21 Coupler MIL-C-38999 Series I II 20 21 Aluminum Cadmium Nickel Plated - Olive TXR41AB00-2008AI
ADPTR TINEL LOCK STR SHELL 20 21 Coupler MIL-C-38999 Series I II 20 21 Aluminum Cadmium Nickel Plated - Olive

ADPTR TINEL LOCK STR SHELL 20 21 Coupler MIL-C-38999 Series I II 20 21 Aluminum Cadmium Nickel Plated - Olive

Supplier's Site
Singapore, Singapore
Electronic Connector
363-TXR41AB00-2008AI
Electronic Connector 363-TXR41AB00-2008AI
Shrink Boot Adapters 180° 20/21 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy Product overview: TXR41AB00-2008AI from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-TXR41AB00-2008AI can be used for catalog matching and distributor lookup.

Shrink Boot Adapters 180° 20/21 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy Product overview: TXR41AB00-2008AI from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-TXR41AB00-2008AI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 993469-TXR41AB00-2008AI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
993469-TXR41AB00-2008AI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 993469-TXR41AB00-2008AI
Win Source Part Number: 993469-TXR41AB00-200 8AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series I, II Standard Package: 1 Shell Size - Insert: 20, 21 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.468" (37.29mm) Thread Size: 1 3/16-18 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Raychem Cable Protection Other Names: 234151-000 Base Product Number: TXR41AB00 RoHS Status: RoHS non-compliant

Win Source Part Number: 993469-TXR41AB00-2008AI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series I, II
Standard Package: 1
Shell Size - Insert: 20, 21
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 1.468" (37.29mm)
Thread Size: 1 3/16-18 UNEF
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 234151-000
Base Product Number: TXR41AB00
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Txr41Ab00-2008Ai Raychem - Te Connectivity - 44M2512 - Newark, An Avnet Company
Chicago, IL, United States
Txr41Ab00-2008Ai Raychem - Te Connectivity
44M2512
Txr41Ab00-2008Ai Raychem - Te Connectivity 44M2512
TXR41AB00-2008AI

TXR41AB00-2008AI

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TXR41AB00-2008AI-ND TXR41AB00-2008AI 363-TXR41AB00-2008AI 993469-TXR41AB00-2008AI 44M2512
Product Name Backshells and Cable Clamps ADPTR TINEL LOCK STR SHELL 20 21 Coupler MIL-C-38999 Series I II 20 21 Aluminum Cadmium Nickel Plated - Olive Electronic Connector Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Txr41Ab00-2008Ai Raychem - Te Connectivity
Coupling / Adapter Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589064-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
PC Pin, Single Post Connectors - 36-1428-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details