TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TXR41AB00-1812AI

Description
Win Source Part Number: 1039317-TXR41AB00-18 12AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series I, II Standard Package: 1 Shell Size - Insert: 18, 19 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.343" (34.10mm) Thread Size: 1 1/16-18 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): TXR41AB00-1812AI5659 23-000; TXR41AB001812AI; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 565923-000 Base Product Number: TXR41AB00 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1039317-TXR41AB00-18 12AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series I, II Standard Package: 1 Shell Size - Insert: 18, 19 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.343" (34.10mm) Thread Size: 1 1/16-18 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): TXR41AB00-1812AI5659 23-000; TXR41AB001812AI; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 565923-000 Base Product Number: TXR41AB00 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1039317-TXR41AB00-1812AI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1039317-TXR41AB00-1812AI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1039317-TXR41AB00-1812AI
Win Source Part Number: 1039317-TXR41AB00-18 12AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series I, II Standard Package: 1 Shell Size - Insert: 18, 19 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.343" (34.10mm) Thread Size: 1 1/16-18 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): TXR41AB00-1812AI5659 23-000; TXR41AB001812AI; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 565923-000 Base Product Number: TXR41AB00 RoHS Status: RoHS non-compliant

Win Source Part Number: 1039317-TXR41AB00-1812AI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series I, II
Standard Package: 1
Shell Size - Insert: 18, 19
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 1.343" (34.10mm)
Thread Size: 1 1/16-18 UNEF
Cable Exit: 180°
Alternative Parts (Cross-Reference): TXR41AB00-1812AI565923-000; TXR41AB001812AI;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 565923-000
Base Product Number: TXR41AB00
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
378-TXR41AB00-1812AI
Electronic Connector 378-TXR41AB00-1812AI
Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ18 CAD STR TINEL-LOCK Product overview: TXR41AB00-1812AI from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-TXR41AB00-1812AI can be used for catalog matching and distributor lookup.

Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ18 CAD STR TINEL-LOCK Product overview: TXR41AB00-1812AI from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-TXR41AB00-1812AI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backshells and Cable Clamps - TXR41AB00-1812AI-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
TXR41AB00-1812AI-ND
Backshells and Cable Clamps TXR41AB00-1812AI-ND
Olive Drab Connector Backshell, Heat Shrink Adapter 1 1/16-18 UNEF 18, 19

Olive Drab Connector Backshell, Heat Shrink Adapter 1 1/16-18 UNEF 18, 19

Buy Now Datasheet
ADPTR TINEL LOCK STR SHELL 18 19 Coupler MIL-C-38999 Series I II 18 19 Aluminum Cadmium Nickel Plated - Olive - TXR41AB00-1812AI - ASAP Semiconductor LLC
Anaheim, CA, United States
ADPTR TINEL LOCK STR SHELL 18 19 Coupler MIL-C-38999 Series I II 18 19 Aluminum Cadmium Nickel Plated - Olive
TXR41AB00-1812AI
ADPTR TINEL LOCK STR SHELL 18 19 Coupler MIL-C-38999 Series I II 18 19 Aluminum Cadmium Nickel Plated - Olive TXR41AB00-1812AI
ADPTR TINEL LOCK STR SHELL 18 19 Coupler MIL-C-38999 Series I II 18 19 Aluminum Cadmium Nickel Plated - Olive

ADPTR TINEL LOCK STR SHELL 18 19 Coupler MIL-C-38999 Series I II 18 19 Aluminum Cadmium Nickel Plated - Olive

Supplier's Site
Txr41Ab00-1812Ai Rohs Compliant Raychem - Te Connectivity - 20K7260 - Newark, An Avnet Company
Chicago, IL, United States
Txr41Ab00-1812Ai Rohs Compliant Raychem - Te Connectivity
20K7260
Txr41Ab00-1812Ai Rohs Compliant Raychem - Te Connectivity 20K7260
TXR41AB00-1812AI ROHS COMPLIANT: NO

TXR41AB00-1812AI ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1039317-TXR41AB00-1812AI TXR41AB00-1812AI 378-TXR41AB00-1812AI TXR41AB00-1812AI-ND TXR41AB00-1812AI 20K7260
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Electronic Connector Backshells and Cable Clamps ADPTR TINEL LOCK STR SHELL 18 19 Coupler MIL-C-38999 Series I II 18 19 Aluminum Cadmium Nickel Plated - Olive Txr41Ab00-1812Ai Rohs Compliant Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101Y03L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 1339G2-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers