TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TXR40SJ90-1610BI

Description
Win Source Part Number: 1042216-TXR40SJ90-16 10BI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 25 Shell Size - Insert: 17, E Material: Stainless Steel Plating: Passivated Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.279" (32.49mm) Thread Size: M25x1 Cable Exit: 90° Alternative Parts (Cross-Reference): TXR40SJ90-1610BIA502 40-000; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A50240-000 Base Product Number: TXR40SJ90
Request a Quote Datasheet
Description
Win Source Part Number: 1042216-TXR40SJ90-16 10BI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 25 Shell Size - Insert: 17, E Material: Stainless Steel Plating: Passivated Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.279" (32.49mm) Thread Size: M25x1 Cable Exit: 90° Alternative Parts (Cross-Reference): TXR40SJ90-1610BIA502 40-000; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A50240-000 Base Product Number: TXR40SJ90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1042216-TXR40SJ90-1610BI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1042216-TXR40SJ90-1610BI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1042216-TXR40SJ90-1610BI
Win Source Part Number: 1042216-TXR40SJ90-16 10BI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 25 Shell Size - Insert: 17, E Material: Stainless Steel Plating: Passivated Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.279" (32.49mm) Thread Size: M25x1 Cable Exit: 90° Alternative Parts (Cross-Reference): TXR40SJ90-1610BIA502 40-000; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A50240-000 Base Product Number: TXR40SJ90

Win Source Part Number: 1042216-TXR40SJ90-1610BI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 25
Shell Size - Insert: 17, E
Material: Stainless Steel
Plating: Passivated
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 1.279" (32.49mm)
Thread Size: M25x1
Cable Exit: 90°
Alternative Parts (Cross-Reference): TXR40SJ90-1610BIA50240-000;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A50240-000
Base Product Number: TXR40SJ90

Buy Now Datasheet
Txr40Sj90-1610Bi Raychem - Te Connectivity - 35AC4834 - Newark, An Avnet Company
Chicago, IL, United States
Txr40Sj90-1610Bi Raychem - Te Connectivity
35AC4834
Txr40Sj90-1610Bi Raychem - Te Connectivity 35AC4834
TXR40SJ90-1610BI

TXR40SJ90-1610BI

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1042216-TXR40SJ90-1610BI 35AC4834
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Txr40Sj90-1610Bi Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Accessories - 2243-114916P1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers