TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TXR40SJ90-1210AI

Description
Win Source Part Number: 1219477-TXR40SJ90-12 10AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 25 Shell Size - Insert: 13, C Material: Stainless Steel Plating: Passivated Includes: 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring Diameter - Outside: 0.965" (24.50mm) Thread Size: M18x1 Cable Exit: 90° Alternative Parts (Cross-Reference): CC4069-000; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CC4069-000 Base Product Number: TXR40SJ90
Request a Quote Datasheet
Description
Win Source Part Number: 1219477-TXR40SJ90-12 10AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 25 Shell Size - Insert: 13, C Material: Stainless Steel Plating: Passivated Includes: 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring Diameter - Outside: 0.965" (24.50mm) Thread Size: M18x1 Cable Exit: 90° Alternative Parts (Cross-Reference): CC4069-000; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CC4069-000 Base Product Number: TXR40SJ90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1219477-TXR40SJ90-1210AI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1219477-TXR40SJ90-1210AI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1219477-TXR40SJ90-1210AI
Win Source Part Number: 1219477-TXR40SJ90-12 10AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 25 Shell Size - Insert: 13, C Material: Stainless Steel Plating: Passivated Includes: 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring Diameter - Outside: 0.965" (24.50mm) Thread Size: M18x1 Cable Exit: 90° Alternative Parts (Cross-Reference): CC4069-000; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CC4069-000 Base Product Number: TXR40SJ90

Win Source Part Number: 1219477-TXR40SJ90-1210AI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 25
Shell Size - Insert: 13, C
Material: Stainless Steel
Plating: Passivated
Includes: 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring
Diameter - Outside: 0.965" (24.50mm)
Thread Size: M18x1
Cable Exit: 90°
Alternative Parts (Cross-Reference): CC4069-000;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: CC4069-000
Base Product Number: TXR40SJ90

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1219477-TXR40SJ90-1210AI
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 101018 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details