TE Connectivity ™ Backshells and Cable Clamps TXR40SJ45-1004BI

Description
Connector Backshell, Heat Shrink Adapter M15x1 11, B
Request a Quote Datasheet
Description
Connector Backshell, Heat Shrink Adapter M15x1 11, B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshells and Cable Clamps - TXR40SJ45-1004BI-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
TXR40SJ45-1004BI-ND
Backshells and Cable Clamps TXR40SJ45-1004BI-ND
Connector Backshell, Heat Shrink Adapter M15x1 11, B

Connector Backshell, Heat Shrink Adapter M15x1 11, B

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1053367-TXR40SJ45-1004BI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1053367-TXR40SJ45-1004BI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1053367-TXR40SJ45-1004BI
Win Source Part Number: 1053367-TXR40SJ45-10 04BI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 11, B Material: Stainless Steel Plating: Passivated Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 0.827" (21.00mm) Thread Size: M15x1 Cable Exit: 45° Alternative Parts (Cross-Reference): TXR40SJ45-1004BICS67 07-000; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: CS6707-000 Base Product Number: TXR40SJ45

Win Source Part Number: 1053367-TXR40SJ45-1004BI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 11, B
Material: Stainless Steel
Plating: Passivated
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 0.827" (21.00mm)
Thread Size: M15x1
Cable Exit: 45°
Alternative Parts (Cross-Reference): TXR40SJ45-1004BICS6707-000;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: CS6707-000
Base Product Number: TXR40SJ45

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number TXR40SJ45-1004BI-ND 1053367-TXR40SJ45-1004BI
Product Name Backshells and Cable Clamps Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
BrightConnX™ Rugged MRD - MRDAR03M15000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 125 volts
View Details
3 suppliers
Industrial Circular Connectors - 1115763 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details