TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TXR40SJ00-1612BI

Description
Win Source Part Number: 1050961-TXR40SJ00-16 12BI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 17, E Material: Stainless Steel Plating: Passivated Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.279" (32.49mm) Thread Size: M25x1 Cable Exit: 180° Alternative Parts (Cross-Reference): TXR40SJ00-1612BIC816 80-000; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: C81680-000 Base Product Number: TXR40SJ00
Request a Quote Datasheet
Description
Win Source Part Number: 1050961-TXR40SJ00-16 12BI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 17, E Material: Stainless Steel Plating: Passivated Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.279" (32.49mm) Thread Size: M25x1 Cable Exit: 180° Alternative Parts (Cross-Reference): TXR40SJ00-1612BIC816 80-000; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: C81680-000 Base Product Number: TXR40SJ00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1050961-TXR40SJ00-1612BI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1050961-TXR40SJ00-1612BI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1050961-TXR40SJ00-1612BI
Win Source Part Number: 1050961-TXR40SJ00-16 12BI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 17, E Material: Stainless Steel Plating: Passivated Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.279" (32.49mm) Thread Size: M25x1 Cable Exit: 180° Alternative Parts (Cross-Reference): TXR40SJ00-1612BIC816 80-000; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: C81680-000 Base Product Number: TXR40SJ00

Win Source Part Number: 1050961-TXR40SJ00-1612BI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 17, E
Material: Stainless Steel
Plating: Passivated
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 1.279" (32.49mm)
Thread Size: M25x1
Cable Exit: 180°
Alternative Parts (Cross-Reference): TXR40SJ00-1612BIC81680-000;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: C81680-000
Base Product Number: TXR40SJ00

Buy Now Datasheet
Txr40Sj00-1612Bi Raychem - Te Connectivity - 44M2313 - Newark, An Avnet Company
Chicago, IL, United States
Txr40Sj00-1612Bi Raychem - Te Connectivity
44M2313
Txr40Sj00-1612Bi Raychem - Te Connectivity 44M2313
TXR40SJ00-1612BI

TXR40SJ00-1612BI

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1050961-TXR40SJ00-1612BI 44M2313
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Txr40Sj00-1612Bi Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.1211 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-2707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers