Connectors
Win Source Part Number: 988236-TXR40SC90-080
Category: Connectors, Interconnects>Circul
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Silver
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 9, A
Material: Stainless Steel
Plating: Electroless Nickel
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 0.709" (18.00mm)
Thread Size: M12x1
Cable Exit: 90°
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 379595-000
Base Product Number: TXR40SC90
Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
TXR40SC90-0804AI
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TXR40SC90-0804AI | 988236-TXR40SC90-0804AI | TXR40SC90-0804AI-ND | 44M2267 |
| Product Name | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | Backshells and Cable Clamps | Txr40Sc90-0804Ai Raychem - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors |