TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TXR40SC00-1810AI

Description
Win Source Part Number: 993991-TXR40SC00-181 0AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 19, F Material: Stainless Steel Plating: Electroless Nickel Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.398" (35.50mm) Thread Size: M28x1 Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A62724-000 Base Product Number: TXR40SC00
Request a Quote Datasheet
Description
Win Source Part Number: 993991-TXR40SC00-181 0AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 19, F Material: Stainless Steel Plating: Electroless Nickel Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.398" (35.50mm) Thread Size: M28x1 Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A62724-000 Base Product Number: TXR40SC00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 993991-TXR40SC00-1810AI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
993991-TXR40SC00-1810AI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 993991-TXR40SC00-1810AI
Win Source Part Number: 993991-TXR40SC00-181 0AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 19, F Material: Stainless Steel Plating: Electroless Nickel Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.398" (35.50mm) Thread Size: M28x1 Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A62724-000 Base Product Number: TXR40SC00

Win Source Part Number: 993991-TXR40SC00-1810AI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Silver
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 19, F
Material: Stainless Steel
Plating: Electroless Nickel
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 1.398" (35.50mm)
Thread Size: M28x1
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A62724-000
Base Product Number: TXR40SC00

Buy Now Datasheet
Backshells and Cable Clamps - TXR40SC00-1810AI-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
TXR40SC00-1810AI-ND
Backshells and Cable Clamps TXR40SC00-1810AI-ND
Silver Connector Backshell, Heat Shrink Adapter M28x1 19, F

Silver Connector Backshell, Heat Shrink Adapter M28x1 19, F

Buy Now Datasheet
Txr40Sc00-1810Ai Raychem - Te Connectivity - 44M2256 - Newark, An Avnet Company
Chicago, IL, United States
Txr40Sc00-1810Ai Raychem - Te Connectivity
44M2256
Txr40Sc00-1810Ai Raychem - Te Connectivity 44M2256
TXR40SC00-1810AI

TXR40SC00-1810AI

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 993991-TXR40SC00-1810AI TXR40SC00-1810AI-ND 44M2256
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Backshells and Cable Clamps Txr40Sc00-1810Ai Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products