TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TXR40AZ90-1612BI

Description
Win Source Part Number: 1314336-TXR40AZ90-16 12BI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Black Features: Tinel Lock Package: Box Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 17, E Material: Aluminum Alloy Plating: Zinc Nickel Includes: 5 pcs - 1 Backshell, 2 Braids, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.280" (32.50mm) Thread Size: M25x1 Cable Exit: 90° ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: TXR40AZ90
Request a Quote Datasheet
Description
Win Source Part Number: 1314336-TXR40AZ90-16 12BI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Black Features: Tinel Lock Package: Box Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 17, E Material: Aluminum Alloy Plating: Zinc Nickel Includes: 5 pcs - 1 Backshell, 2 Braids, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.280" (32.50mm) Thread Size: M25x1 Cable Exit: 90° ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: TXR40AZ90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1314336-TXR40AZ90-1612BI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1314336-TXR40AZ90-1612BI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1314336-TXR40AZ90-1612BI
Win Source Part Number: 1314336-TXR40AZ90-16 12BI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Black Features: Tinel Lock Package: Box Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 17, E Material: Aluminum Alloy Plating: Zinc Nickel Includes: 5 pcs - 1 Backshell, 2 Braids, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.280" (32.50mm) Thread Size: M25x1 Cable Exit: 90° ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: TXR40AZ90

Win Source Part Number: 1314336-TXR40AZ90-1612BI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Black
Features: Tinel Lock
Package: Box
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Shell Size - Insert: 17, E
Material: Aluminum Alloy
Plating: Zinc Nickel
Includes: 5 pcs - 1 Backshell, 2 Braids, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 1.280" (32.50mm)
Thread Size: M25x1
Cable Exit: 90°
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: TXR40AZ90

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1314336-TXR40AZ90-1612BI
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
UHF Female to Double Banana Plug, Adapter - 9226 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details