TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TXR40AZ90-1006AI

Description
Win Source Part Number: 1315187-TXR40AZ90-10 06AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Black Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 11, B Material: Aluminum Alloy Plating: Zinc Nickel Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 0.827" (21.00mm) Thread Size: M15x1 Cable Exit: 90° ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: TXR40AZ90
Request a Quote Datasheet
Description
Win Source Part Number: 1315187-TXR40AZ90-10 06AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Black Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 11, B Material: Aluminum Alloy Plating: Zinc Nickel Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 0.827" (21.00mm) Thread Size: M15x1 Cable Exit: 90° ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: TXR40AZ90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1315187-TXR40AZ90-1006AI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1315187-TXR40AZ90-1006AI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1315187-TXR40AZ90-1006AI
Win Source Part Number: 1315187-TXR40AZ90-10 06AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Black Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 11, B Material: Aluminum Alloy Plating: Zinc Nickel Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 0.827" (21.00mm) Thread Size: M15x1 Cable Exit: 90° ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: TXR40AZ90

Win Source Part Number: 1315187-TXR40AZ90-1006AI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Black
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Shell Size - Insert: 11, B
Material: Aluminum Alloy
Plating: Zinc Nickel
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 0.827" (21.00mm)
Thread Size: M15x1
Cable Exit: 90°
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: TXR40AZ90

Buy Now Datasheet
Connectors Circular, Industrial - Metal, Backshells - TXR40AZ90-1006AI - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Backshells
TXR40AZ90-1006AI
Connectors Circular, Industrial - Metal, Backshells TXR40AZ90-1006AI
TXR40AZ90-1006AI

TXR40AZ90-1006AI

Buy Now
Backshells and Cable Clamps - TXR40AZ90-1006AI-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
TXR40AZ90-1006AI-ND
Backshells and Cable Clamps TXR40AZ90-1006AI-ND
Black Connector Backshell, Heat Shrink Adapter M15x1 11, B

Black Connector Backshell, Heat Shrink Adapter M15x1 11, B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1315187-TXR40AZ90-1006AI TXR40AZ90-1006AI TXR40AZ90-1006AI-ND
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Connectors Circular, Industrial - Metal, Backshells Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008414-NFB24LF - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details