TE Connectivity ™ Backshells and Cable Clamps TXR40AZ00-1610AI

Description
Black Connector Backshell, Heat Shrink Adapter M25x1 17, E
Request a Quote Datasheet
Description
Black Connector Backshell, Heat Shrink Adapter M25x1 17, E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshells and Cable Clamps - TXR40AZ00-1610AI-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
TXR40AZ00-1610AI-ND
Backshells and Cable Clamps TXR40AZ00-1610AI-ND
Black Connector Backshell, Heat Shrink Adapter M25x1 17, E

Black Connector Backshell, Heat Shrink Adapter M25x1 17, E

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 965867-TXR40AZ00-1610AI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
965867-TXR40AZ00-1610AI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 965867-TXR40AZ00-1610AI
Win Source Part Number: 965867-TXR40AZ00-161 0AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Black Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 17, E Material: Aluminum Alloy Plating: Zinc Nickel Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.279" (32.49mm) Thread Size: M25x1 Cable Exit: 180° Alternative Parts (Cross-Reference): TXR40AZ00-1610AICH55 45-000; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CH5545-000 Base Product Number: TXR40AZ00 RoHS Status: RoHS non-compliant

Win Source Part Number: 965867-TXR40AZ00-1610AI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Black
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 17, E
Material: Aluminum Alloy
Plating: Zinc Nickel
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 1.279" (32.49mm)
Thread Size: M25x1
Cable Exit: 180°
Alternative Parts (Cross-Reference): TXR40AZ00-1610AICH5545-000;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: CH5545-000
Base Product Number: TXR40AZ00
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number TXR40AZ00-1610AI-ND 965867-TXR40AZ00-1610AI
Product Name Backshells and Cable Clamps Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details