Black Connector Backshell, Heat Shrink Adapter M22x1 15, D
Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1021895-TXR40AZ00-14
Type: Backshell, Heat Shrink Adapter
Color: Black
Features: Tinel Lock
Ingress Protection: Environment Resistant
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Shell Size - Insert: 15, D
Material: Aluminum Alloy
Plating: Zinc Nickel
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 1.142" (29.00mm)
Thread Size: M22x1
Cable Exit: 180°
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
TXR40AZ00-1410AI
| DigiKey | Win Source Electronics | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TXR40AZ00-1410AI-ND | 1021895-TXR40AZ00-1410AI | TXR40AZ00-1410AI |
| Product Name | Backshells and Cable Clamps | Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR40AZ00-1410AI | Connectors Circular, Industrial - Metal, Backshells |
| Coupling / Adapter | Coupling / Adapter |