Black Connector Backshell, Heat Shrink Adapter M18x1 13, C
Win Source Part Number: 1053757-TXR40AZ00-12
Category: Connectors, Interconnects>Circul
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Black
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 13, C
Material: Aluminum Alloy
Plating: Zinc Nickel
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 0.965" (24.50mm)
Thread Size: M18x1
Cable Exit: 180°
Alternative Parts (Cross-Reference): TXR40AZ00-1205BICW10
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: CW1051-000
Base Product Number: TXR40AZ00
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TXR40AZ00-1205BI-ND | 1053757-TXR40AZ00-1205BI |
| Product Name | Backshells and Cable Clamps | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps |
| Coupling / Adapter | Coupling / Adapter |