TE Connectivity Backshells and Cable Clamps TXR40AZ00-0804BI

Description
Black Connector Backshell, Heat Shrink Adapter M12x1 9, A
Request a Quote Datasheet
Description
Black Connector Backshell, Heat Shrink Adapter M12x1 9, A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshells and Cable Clamps - TXR40AZ00-0804BI-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
TXR40AZ00-0804BI-ND
Backshells and Cable Clamps TXR40AZ00-0804BI-ND
Black Connector Backshell, Heat Shrink Adapter M12x1 9, A

Black Connector Backshell, Heat Shrink Adapter M12x1 9, A

Buy Now Datasheet
Connectors

Connectors

Buy Now
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR40AZ00-0804BI - 1021894-TXR40AZ00-0804BI - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR40AZ00-0804BI
1021894-TXR40AZ00-0804BI
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR40AZ00-0804BI 1021894-TXR40AZ00-0804BI
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1021894-TXR40AZ00-08 04BI Type: Backshell, Heat Shrink Adapter Color: Black Features: Tinel Lock Ingress Protection: Environment Resistant For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 9, A Material: Aluminum Alloy Plating: Zinc Nickel Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 0.709" (18.00mm) Thread Size: M12x1 Cable Exit: 180° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1021894-TXR40AZ00-0804BI
Type: Backshell, Heat Shrink Adapter
Color: Black
Features: Tinel Lock
Ingress Protection: Environment Resistant
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Shell Size - Insert: 9, A
Material: Aluminum Alloy
Plating: Zinc Nickel
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 0.709" (18.00mm)
Thread Size: M12x1
Cable Exit: 180°
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Connectors Circular, Industrial - Metal, Backshells - TXR40AZ00-0804BI - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Backshells
TXR40AZ00-0804BI
Connectors Circular, Industrial - Metal, Backshells TXR40AZ00-0804BI
Connectors Circular, Industrial - Metal, Backshells

Connectors Circular, Industrial - Metal, Backshells

Buy Now
Txr40Az00-0804Bi Raychem - Te Connectivity - 45AJ8985 - Newark, An Avnet Company
Chicago, IL, United States
Txr40Az00-0804Bi Raychem - Te Connectivity
45AJ8985
Txr40Az00-0804Bi Raychem - Te Connectivity 45AJ8985
TXR40AZ00-0804BI

TXR40AZ00-0804BI

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TXR40AZ00-0804BI-ND TXR40AZ00-0804BI 1021894-TXR40AZ00-0804BI TXR40AZ00-0804BI 45AJ8985
Product Name Backshells and Cable Clamps Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR40AZ00-0804BI Connectors Circular, Industrial - Metal, Backshells Txr40Az00-0804Bi Raychem - Te Connectivity
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products