Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979648-TXR40AC45-160
Material: Aluminium
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Wire/Cable Diameter: 10.2 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 979648-TXR40AC45-1608AI |
| Product Name | OEM Parts - OEM Parts (T - Z) - TXR40AC45-1608AI |