TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TXR40AC45-0804BI

Description
Win Source Part Number: 995353-TXR40AC45-080 4BI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 25 Shell Size - Insert: 9, A Material: Aluminum Alloy Plating: Electroless Nickel Includes: 5 pcs - 1 Backshell, 2 Braids, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 0.709" (18.00mm) Thread Size: M12x1 Cable Exit: 45° ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 402983-000 Base Product Number: TXR40AC45
Request a Quote Datasheet
Description
Win Source Part Number: 995353-TXR40AC45-080 4BI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 25 Shell Size - Insert: 9, A Material: Aluminum Alloy Plating: Electroless Nickel Includes: 5 pcs - 1 Backshell, 2 Braids, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 0.709" (18.00mm) Thread Size: M12x1 Cable Exit: 45° ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 402983-000 Base Product Number: TXR40AC45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 995353-TXR40AC45-0804BI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
995353-TXR40AC45-0804BI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 995353-TXR40AC45-0804BI
Win Source Part Number: 995353-TXR40AC45-080 4BI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 25 Shell Size - Insert: 9, A Material: Aluminum Alloy Plating: Electroless Nickel Includes: 5 pcs - 1 Backshell, 2 Braids, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 0.709" (18.00mm) Thread Size: M12x1 Cable Exit: 45° ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 402983-000 Base Product Number: TXR40AC45

Win Source Part Number: 995353-TXR40AC45-0804BI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Silver
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 25
Shell Size - Insert: 9, A
Material: Aluminum Alloy
Plating: Electroless Nickel
Includes: 5 pcs - 1 Backshell, 2 Braids, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 0.709" (18.00mm)
Thread Size: M12x1
Cable Exit: 45°
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 402983-000
Base Product Number: TXR40AC45

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 995353-TXR40AC45-0804BI
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 107142 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details