TE Connectivity Backshells and Cable Clamps TXR40AC00-2410BI

Description
Silver Connector Backshell, Heat Shrink Adapter M37x1 25, J
Request a Quote Datasheet
Description
Silver Connector Backshell, Heat Shrink Adapter M37x1 25, J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshells and Cable Clamps - TXR40AC00-2410BI-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
TXR40AC00-2410BI-ND
Backshells and Cable Clamps TXR40AC00-2410BI-ND
Silver Connector Backshell, Heat Shrink Adapter M37x1 25, J

Silver Connector Backshell, Heat Shrink Adapter M37x1 25, J

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1034679-TXR40AC00-2410BI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1034679-TXR40AC00-2410BI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1034679-TXR40AC00-2410BI
Win Source Part Number: 1034679-TXR40AC00-24 10BI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 25, J Material: Aluminum Alloy Plating: Electroless Nickel Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.713" (43.50mm) Thread Size: M37x1 Cable Exit: 180° Alternative Parts (Cross-Reference): TXR40AC00-2410BI9129 27-000; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 912927-000 Base Product Number: TXR40AC00

Win Source Part Number: 1034679-TXR40AC00-2410BI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Silver
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 25, J
Material: Aluminum Alloy
Plating: Electroless Nickel
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 1.713" (43.50mm)
Thread Size: M37x1
Cable Exit: 180°
Alternative Parts (Cross-Reference): TXR40AC00-2410BI912927-000;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 912927-000
Base Product Number: TXR40AC00

Buy Now Datasheet
Txr40Ac00-2410Bi Raychem - Te Connectivity - 44M2149 - Newark, An Avnet Company
Chicago, IL, United States
Txr40Ac00-2410Bi Raychem - Te Connectivity
44M2149
Txr40Ac00-2410Bi Raychem - Te Connectivity 44M2149
TXR40AC00-2410BI

TXR40AC00-2410BI

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TXR40AC00-2410BI-ND 1034679-TXR40AC00-2410BI 44M2149
Product Name Backshells and Cable Clamps Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Txr40Ac00-2410Bi Raychem - Te Connectivity
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-11151-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details