TE Connectivity Backshells and Cable Clamps TXR40AB90-2006BI

Description
Olive Drab Connector Backshell, Heat Shrink Adapter M31x1 21, G
Request a Quote Datasheet
Description
Olive Drab Connector Backshell, Heat Shrink Adapter M31x1 21, G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshells and Cable Clamps - TXR40AB90-2006BI-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
TXR40AB90-2006BI-ND
Backshells and Cable Clamps TXR40AB90-2006BI-ND
Olive Drab Connector Backshell, Heat Shrink Adapter M31x1 21, G

Olive Drab Connector Backshell, Heat Shrink Adapter M31x1 21, G

Buy Now Datasheet
Connectors

Connectors

Buy Now
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1121344-TXR40AB90-2006BI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1121344-TXR40AB90-2006BI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1121344-TXR40AB90-2006BI
Win Source Part Number: 1121344-TXR40AB90-20 06BI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Box Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 21, G Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.457" (37.00mm) Thread Size: M31x1 Cable Exit: 90° Alternative Parts (Cross-Reference): 770023-000; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 770023-000 Base Product Number: TXR40AB90 RoHS Status: RoHS non-compliant

Win Source Part Number: 1121344-TXR40AB90-2006BI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Box
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 21, G
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 1.457" (37.00mm)
Thread Size: M31x1
Cable Exit: 90°
Alternative Parts (Cross-Reference): 770023-000;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 770023-000
Base Product Number: TXR40AB90
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Txr40Ab90-2006Bi Raychem - Te Connectivity - 76Y2681 - Newark, An Avnet Company
Chicago, IL, United States
Txr40Ab90-2006Bi Raychem - Te Connectivity
76Y2681
Txr40Ab90-2006Bi Raychem - Te Connectivity 76Y2681
TXR40AB90-2006BI

TXR40AB90-2006BI

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TXR40AB90-2006BI-ND TXR40AB90-2006BI 1121344-TXR40AB90-2006BI 76Y2681
Product Name Backshells and Cable Clamps Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Txr40Ab90-2006Bi Raychem - Te Connectivity
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

OBD male overmolded cable to JST 2Pin wire to wire connector - QLC16111 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® PP180 Silver Plated Wire Contacts - 1382-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
6 suppliers
Chameleon - 026-6A05-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Industrial Circular Connectors - 1115758 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details