Olive Drab Connector Backshell, Heat Shrink Adapter M28x1 19, F
Win Source Part Number: 998781-TXR40AB90-181
Category: Connectors, Interconnects>Circul
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 5
Shell Size - Insert: 19, F
Material: Aluminum Alloy
Plating: Cadmium
Includes: 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring
Diameter - Outside: 1.398" (35.50mm)
Thread Size: M28x1
Cable Exit: 90°
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: C27675-000
Base Product Number: TXR40AB90
RoHS Status: RoHS non-compliant
Connectors
TXR40AB90-1816BI
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TXR40AB90-1816BI-ND | 998781-TXR40AB90-1816BI | TXR40AB90-1816BI | 45AJ8959 |
| Product Name | Backshells and Cable Clamps | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | Txr40Ab90-1816Bi Raychem - Te Connectivity | |
| Coupling / Adapter | Coupling / Adapter |