CONN BACKSH ADPT SZ13 C OLIV M18 Product overview: TXR40AB90-1205AI from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-TXR40AB90-1205AI
Win Source Part Number: 1038978-TXR40AB90-12
Category: Connectors, Interconnects>Circul
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 13, C
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 0.965" (24.50mm)
Thread Size: M18x1
Cable Exit: 90°
Alternative Parts (Cross-Reference): TXR40AB90-1205AI9504
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 950401-000
Base Product Number: TXR40AB90
RoHS Status: RoHS non-compliant
ADPTR TINEL LOCK ANG SHELL 13 C Coupler MIL-C-38999 Series III IV 13 C Aluminum Cadmium Nickel Plated Angled - 90¦ Olive
Olive Drab Connector Backshell, Heat Shrink Adapter M18x1 13, C
TXR40AB90-1205AI
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 313-TXR40AB90-1205AI | 1038978-TXR40AB90-1205AI | TXR40AB90-1205AI | TXR40AB90-1205AI-ND | 44M1971 |
| Product Name | Electronic Connector | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | ADPTR TINEL LOCK ANG SHELL 13 C Coupler MIL-C-38999 Series III IV 13 C Aluminum Cadmium Nickel Plated Angled - 90¦ Olive | Backshells and Cable Clamps | Txr40Ab90-1205Ai Raychem - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors | Military Connector |