TE Connectivity Backshells and Cable Clamps TXR40AB00-2414AI

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors

Connectors

Buy Now
Backshells and Cable Clamps - A144775-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
A144775-ND
Backshells and Cable Clamps A144775-ND
Olive Drab Connector Backshell, Heat Shrink Adapter M37x1 25, J

Olive Drab Connector Backshell, Heat Shrink Adapter M37x1 25, J

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1047270-TXR40AB00-2414AI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1047270-TXR40AB00-2414AI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1047270-TXR40AB00-2414AI
Win Source Part Number: 1047270-TXR40AB00-24 14AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 25, J Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.713" (43.50mm) Thread Size: M37x1 Cable Exit: 180° Alternative Parts (Cross-Reference): TXR40AB00-2414AI9319 57-000; 931957-000.; TXR-40-AB00-2414AI; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 931957-000,A144775,T XR40AB00-2414AI-ND Base Product Number: TXR40AB00 RoHS Status: RoHS non-compliant

Win Source Part Number: 1047270-TXR40AB00-2414AI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 25, J
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 1.713" (43.50mm)
Thread Size: M37x1
Cable Exit: 180°
Alternative Parts (Cross-Reference): TXR40AB00-2414AI931957-000; 931957-000.; TXR-40-AB00-2414AI;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 931957-000,A144775,TXR40AB00-2414AI-ND
Base Product Number: TXR40AB00
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Txr40Ab00-2414Ai Rohs Compliant Raychem - Te Connectivity - 54K2916 - Newark, An Avnet Company
Chicago, IL, United States
Txr40Ab00-2414Ai Rohs Compliant Raychem - Te Connectivity
54K2916
Txr40Ab00-2414Ai Rohs Compliant Raychem - Te Connectivity 54K2916
TXR40AB00-2414AI ROHS COMPLIANT: NO

TXR40AB00-2414AI ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TXR40AB00-2414AI A144775-ND 1047270-TXR40AB00-2414AI 54K2916
Product Name Backshells and Cable Clamps Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Txr40Ab00-2414Ai Rohs Compliant Raychem - Te Connectivity
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products