TE Connectivity ADPT TINEL LOCK STR SHELL 19 F Coupler MIL-C-38999 Series III IV 19 F Aluminum Cadmium Nickel Plated - Olive TXR40AB00-1814AI

Description
ADPT TINEL LOCK STR SHELL 19 F Coupler MIL-C-38999 Series III IV 19 F Aluminum Cadmium Nickel Plated - Olive
Request a Quote Datasheet
Description
ADPT TINEL LOCK STR SHELL 19 F Coupler MIL-C-38999 Series III IV 19 F Aluminum Cadmium Nickel Plated - Olive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADPT TINEL LOCK STR SHELL 19 F Coupler MIL-C-38999 Series III IV 19 F Aluminum Cadmium Nickel Plated - Olive - TXR40AB00-1814AI - ASAP Semiconductor LLC
Anaheim, CA, United States
ADPT TINEL LOCK STR SHELL 19 F Coupler MIL-C-38999 Series III IV 19 F Aluminum Cadmium Nickel Plated - Olive
TXR40AB00-1814AI
ADPT TINEL LOCK STR SHELL 19 F Coupler MIL-C-38999 Series III IV 19 F Aluminum Cadmium Nickel Plated - Olive TXR40AB00-1814AI
ADPT TINEL LOCK STR SHELL 19 F Coupler MIL-C-38999 Series III IV 19 F Aluminum Cadmium Nickel Plated - Olive

ADPT TINEL LOCK STR SHELL 19 F Coupler MIL-C-38999 Series III IV 19 F Aluminum Cadmium Nickel Plated - Olive

Supplier's Site
Backshells and Cable Clamps - A101207-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
A101207-ND
Backshells and Cable Clamps A101207-ND
Olive Drab Connector Backshell, Heat Shrink Adapter M28x1 19, F

Olive Drab Connector Backshell, Heat Shrink Adapter M28x1 19, F

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
378-TXR40AB00-1814AI
Electronic Connector 378-TXR40AB00-1814AI
Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ18 CAD STR TINEL-LOCK Product overview: TXR40AB00-1814AI from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-TXR40AB00-1814AI can be used for catalog matching and distributor lookup.

Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ18 CAD STR TINEL-LOCK Product overview: TXR40AB00-1814AI from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-TXR40AB00-1814AI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1034113-TXR40AB00-1814AI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1034113-TXR40AB00-1814AI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1034113-TXR40AB00-1814AI
Win Source Part Number: 1034113-TXR40AB00-18 14AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 19, F Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.398" (35.50mm) Thread Size: M28x1 Cable Exit: 180° Alternative Parts (Cross-Reference): TXR40AB00-1814AI9290 31-000; 929031-000.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: TXR40AB00-1814AI-ND, 929031-000,A101207,T XR40AB001814AI Base Product Number: TXR40AB00 RoHS Status: RoHS non-compliant

Win Source Part Number: 1034113-TXR40AB00-1814AI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 19, F
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 1.398" (35.50mm)
Thread Size: M28x1
Cable Exit: 180°
Alternative Parts (Cross-Reference): TXR40AB00-1814AI929031-000; 929031-000.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: TXR40AB00-1814AI-ND,929031-000,A101207,TXR40AB001814AI
Base Product Number: TXR40AB00
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Txr40Ab00-1814Ai Raychem - Te Connectivity - 75AC2675 - Newark, An Avnet Company
Chicago, IL, United States
Txr40Ab00-1814Ai Raychem - Te Connectivity
75AC2675
Txr40Ab00-1814Ai Raychem - Te Connectivity 75AC2675
TXR40AB00-1814AI

TXR40AB00-1814AI

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TXR40AB00-1814AI A101207-ND 378-TXR40AB00-1814AI 1034113-TXR40AB00-1814AI 75AC2675
Product Name ADPT TINEL LOCK STR SHELL 19 F Coupler MIL-C-38999 Series III IV 19 F Aluminum Cadmium Nickel Plated - Olive Backshells and Cable Clamps Electronic Connector Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Txr40Ab00-1814Ai Raychem - Te Connectivity
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Meter Type Banana Plug - 942 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Male / Plug
Current Rating 10.0 amps
View Details
Micro SSB Series Strip Connectors - Single Row Horizontal Thru-Hole - Type CC -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details