TINEL-LOCK ADAPTER
ADPTR TINEL LOCK STR SHELL 17 E Coupler MIL-C-38999 Series III IV 17 E Aluminum Cadmium Nickel Plated - Olive
Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ16 CAD STR TINEL-LOCK Product overview: TXR40AB00-1610BI from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-TXR40AB00-1610BI
Win Source Part Number: 1230787-TXR40AB00-16
Category: Connectors, Interconnects>Circul
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 17, E
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 1.279" (32.49mm)
Thread Size: M25x1
Cable Exit: 180°
Alternative Parts (Cross-Reference): 850845-000;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 850845-000,TXR40AB00
Base Product Number: TXR40AB00
RoHS Status: RoHS non-compliant
Olive Drab Connector Backshell, Heat Shrink Adapter M25x1 17, E
TXR40AB00-1610BI
| Heilind Electronics, Inc. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TXR40AB00-1610BI | TXR40AB00-1610BI | 378-TXR40AB00-1610BI | 1230787-TXR40AB00-1610BI | A126027-ND | 44M1814 |
| Product Name | Connectors Circular, Industrial - Metal, Backshells | ADPTR TINEL LOCK STR SHELL 17 E Coupler MIL-C-38999 Series III IV 17 E Aluminum Cadmium Nickel Plated - Olive | Electronic Connector | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | Backshells and Cable Clamps | Txr40Ab00-1610Bi Raychem - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors |