ADPTR TINEL LOCK STR SHELL 15 D Coupler MIL-C-38999 Series III IV 15 D Aluminum Cadmium Nickel Plated - Olive
Circular MIL Spec Strain Reliefs & Adapters TXR40AB00-1414BI Product overview: TXR40AB00-1414BI from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-TXR40AB00-1414BI
Win Source Part Number: 1034112-TXR40AB00-14
Category: Connectors, Interconnects>Circul
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 26
Shell Size - Insert: 15, D
Material: Aluminum Alloy
Plating: Cadmium
Includes: 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring
Diameter - Outside: 1.142" (29.00mm)
Thread Size: M22x1
Cable Exit: 180°
Alternative Parts (Cross-Reference): TXR40AB00-1414BI3232
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 323201-000
Base Product Number: TXR40AB00
RoHS Status: RoHS non-compliant
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TXR40AB00-1414BI | 378-TXR40AB00-1414BI | 1034112-TXR40AB00-1414BI |
| Product Name | ADPTR TINEL LOCK STR SHELL 15 D Coupler MIL-C-38999 Series III IV 15 D Aluminum Cadmium Nickel Plated - Olive | Electronic Connector | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |