TE Connectivity Connectors Circular, Industrial - Metal, Backshells TXR40AB00-1408BI

Description
990207-000
Request a Quote Datasheet
Description
990207-000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Backshells - TXR40AB00-1408BI - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Backshells
TXR40AB00-1408BI
Connectors Circular, Industrial - Metal, Backshells TXR40AB00-1408BI
990207-000

990207-000

Buy Now
Backshells and Cable Clamps - TXR40AB00-1408BI-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
TXR40AB00-1408BI-ND
Backshells and Cable Clamps TXR40AB00-1408BI-ND
Olive Drab Connector Backshell, Heat Shrink Adapter M22x1 15, D

Olive Drab Connector Backshell, Heat Shrink Adapter M22x1 15, D

Buy Now Datasheet
ADPTR TINEL LOCK STR SHELL 15 D Coupler MIL-C-38999 Series III IV 15 D Aluminum Cadmium Nickel Plated - Olive - TXR40AB00-1408BI - ASAP Semiconductor LLC
Anaheim, CA, United States
ADPTR TINEL LOCK STR SHELL 15 D Coupler MIL-C-38999 Series III IV 15 D Aluminum Cadmium Nickel Plated - Olive
TXR40AB00-1408BI
ADPTR TINEL LOCK STR SHELL 15 D Coupler MIL-C-38999 Series III IV 15 D Aluminum Cadmium Nickel Plated - Olive TXR40AB00-1408BI
ADPTR TINEL LOCK STR SHELL 15 D Coupler MIL-C-38999 Series III IV 15 D Aluminum Cadmium Nickel Plated - Olive

ADPTR TINEL LOCK STR SHELL 15 D Coupler MIL-C-38999 Series III IV 15 D Aluminum Cadmium Nickel Plated - Olive

Supplier's Site
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1163163-TXR40AB00-1408BI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1163163-TXR40AB00-1408BI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1163163-TXR40AB00-1408BI
Win Source Part Number: 1163163-TXR40AB00-14 08BI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 15, D Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.142" (29.00mm) Thread Size: M22x1 Cable Exit: 180° Alternative Parts (Cross-Reference): 990207-000; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Raychem Cable Protection Other Names: 990207-000 Base Product Number: TXR40AB00 RoHS Status: RoHS non-compliant

Win Source Part Number: 1163163-TXR40AB00-1408BI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 15, D
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 1.142" (29.00mm)
Thread Size: M22x1
Cable Exit: 180°
Alternative Parts (Cross-Reference): 990207-000;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 990207-000
Base Product Number: TXR40AB00
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
363-TXR40AB00-1408BI
Electronic Connector 363-TXR40AB00-1408BI
Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Product overview: TXR40AB00-1408BI from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-TXR40AB00-1408BI can be used for catalog matching and distributor lookup.

Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Product overview: TXR40AB00-1408BI from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-TXR40AB00-1408BI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Txr40Ab00-1408Bi Raychem - Te Connectivity - 44M1799 - Newark, An Avnet Company
Chicago, IL, United States
Txr40Ab00-1408Bi Raychem - Te Connectivity
44M1799
Txr40Ab00-1408Bi Raychem - Te Connectivity 44M1799
TXR40AB00-1408BI

TXR40AB00-1408BI

Supplier's Site
Txr40Ab00-1408Bi Raychem - Te Connectivity - 35AC4785 - Newark, An Avnet Company
Chicago, IL, United States
Txr40Ab00-1408Bi Raychem - Te Connectivity
35AC4785
Txr40Ab00-1408Bi Raychem - Te Connectivity 35AC4785
TXR40AB00-1408BI

TXR40AB00-1408BI

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey ASAP Semiconductor LLC Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TXR40AB00-1408BI TXR40AB00-1408BI-ND TXR40AB00-1408BI 1163163-TXR40AB00-1408BI TXR40AB00-1408BI 363-TXR40AB00-1408BI 44M1799
Product Name Connectors Circular, Industrial - Metal, Backshells Backshells and Cable Clamps ADPTR TINEL LOCK STR SHELL 15 D Coupler MIL-C-38999 Series III IV 15 D Aluminum Cadmium Nickel Plated - Olive Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Electronic Connector Txr40Ab00-1408Bi Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 2243-114916P2-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details