TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TXR31AE00-2206AI

Description
Win Source Part Number: 1350681-TXR31AE00-22 06AI Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Gray Features: Tinel Lock Package: Bulk Shielding: Shielded For Use With/Related Products: Bendix OWL, Cannon CWL Series Connectors Standard Package: 1 Shell Size - Insert: 22 Material: Aluminum Alloy Plating: Anodized Includes: 5 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Screw, 1 Tinel Ring Diameter - Outside: 1.571" (39.90mm) Thread Size: 1 1/4-18 UNEF-2B Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: TXR31AE00
Request a Quote Datasheet
Description
Win Source Part Number: 1350681-TXR31AE00-22 06AI Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Gray Features: Tinel Lock Package: Bulk Shielding: Shielded For Use With/Related Products: Bendix OWL, Cannon CWL Series Connectors Standard Package: 1 Shell Size - Insert: 22 Material: Aluminum Alloy Plating: Anodized Includes: 5 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Screw, 1 Tinel Ring Diameter - Outside: 1.571" (39.90mm) Thread Size: 1 1/4-18 UNEF-2B Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: TXR31AE00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1350681-TXR31AE00-2206AI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1350681-TXR31AE00-2206AI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1350681-TXR31AE00-2206AI
Win Source Part Number: 1350681-TXR31AE00-22 06AI Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Gray Features: Tinel Lock Package: Bulk Shielding: Shielded For Use With/Related Products: Bendix OWL, Cannon CWL Series Connectors Standard Package: 1 Shell Size - Insert: 22 Material: Aluminum Alloy Plating: Anodized Includes: 5 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Screw, 1 Tinel Ring Diameter - Outside: 1.571" (39.90mm) Thread Size: 1 1/4-18 UNEF-2B Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: TXR31AE00

Win Source Part Number: 1350681-TXR31AE00-2206AI
Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Gray
Features: Tinel Lock
Package: Bulk
Shielding: Shielded
For Use With/Related Products: Bendix OWL, Cannon CWL Series Connectors
Standard Package: 1
Shell Size - Insert: 22
Material: Aluminum Alloy
Plating: Anodized
Includes: 5 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Screw, 1 Tinel Ring
Diameter - Outside: 1.571" (39.90mm)
Thread Size: 1 1/4-18 UNEF-2B
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: TXR31AE00

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1350681-TXR31AE00-2206AI
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0185-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Turret Connectors - 36-11513-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
3 suppliers
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details