Win Source Part Number: 1174710-TXR21AB90-08
Category: Connectors, Interconnects>Circul
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-DTL-26482 Series I Class E, F Connectors
Standard Package: 1
Shell Size - Insert: 8
Material: Aluminum Alloy
Plating: Cadmium
Includes: 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring
Diameter - Outside: 0.711" (18.05mm)
Thread Size: 7/16-28 UNEF
Cable Exit: 90°
Alternative Parts (Cross-Reference): 659101-000;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 659101-000
Base Product Number: TXR21AB90
RoHS Status: RoHS non-compliant
CONN BACKSH ADPT SZ8 7/16-28 Product overview: TXR21AB90-0804BI from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-TXR21AB90-0804BI
Olive Drab Connector Backshell, Heat Shrink Adapter 7/16-28 UNEF 8
TXR21AB90-0804BI
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1174710-TXR21AB90-0804BI | 313-TXR21AB90-0804BI | TXR21AB90-0804BI-ND | 44M1669 |
| Product Name | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | Electronic Connector | Backshells and Cable Clamps | Txr21Ab90-0804Bi Raychem - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |