TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TXR21AB00-1820BI

Description
Win Source Part Number: 1018724-TXR21AB00-18 20BI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-26482 Series I Class E, F Connectors Standard Package: 1 Shell Size - Insert: 18 Material: Aluminum Alloy Plating: Cadmium Includes: 8 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 2 Screws, 1 Tinel Ring Diameter - Outside: 1.352" (34.35mm) Thread Size: 1 1/16-18 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CS2618-000 Base Product Number: TXR21AB00 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1018724-TXR21AB00-18 20BI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-26482 Series I Class E, F Connectors Standard Package: 1 Shell Size - Insert: 18 Material: Aluminum Alloy Plating: Cadmium Includes: 8 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 2 Screws, 1 Tinel Ring Diameter - Outside: 1.352" (34.35mm) Thread Size: 1 1/16-18 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CS2618-000 Base Product Number: TXR21AB00 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1018724-TXR21AB00-1820BI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1018724-TXR21AB00-1820BI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1018724-TXR21AB00-1820BI
Win Source Part Number: 1018724-TXR21AB00-18 20BI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-26482 Series I Class E, F Connectors Standard Package: 1 Shell Size - Insert: 18 Material: Aluminum Alloy Plating: Cadmium Includes: 8 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 2 Screws, 1 Tinel Ring Diameter - Outside: 1.352" (34.35mm) Thread Size: 1 1/16-18 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CS2618-000 Base Product Number: TXR21AB00 RoHS Status: RoHS non-compliant

Win Source Part Number: 1018724-TXR21AB00-1820BI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-DTL-26482 Series I Class E, F Connectors
Standard Package: 1
Shell Size - Insert: 18
Material: Aluminum Alloy
Plating: Cadmium
Includes: 8 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 2 Screws, 1 Tinel Ring
Diameter - Outside: 1.352" (34.35mm)
Thread Size: 1 1/16-18 UNEF
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: CS2618-000
Base Product Number: TXR21AB00
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1018724-TXR21AB00-1820BI
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products