Olive Drab Connector Backshell, Heat Shrink Adapter 15/16-20 UNEF 16
Win Source Part Number: 1033860-TXR21AB00-16
Category: Connectors, Interconnects>Circul
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-DTL-26482 Series I Class E, F Connectors
Standard Package: 1
Shell Size - Insert: 16
Material: Aluminum Alloy
Plating: Cadmium
Includes: 8 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 2 Screws, 1 Tinel Ring
Diameter - Outside: 1.222" (31.05mm)
Thread Size: 15/16-20 UNEF
Cable Exit: 180°
Alternative Parts (Cross-Reference): TXR21AB00-1614AI8773
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 877393-000
Base Product Number: TXR21AB00
RoHS Status: RoHS non-compliant
CONN BACKSH ADPT SZ16 15/16-20 Product overview: TXR21AB00-1614AI from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-TXR21AB00-1614AI
ADPTR TINEL LOCK STR SHELL 16 Coupler MIL-C-26482 Series I 16 Aluminum Cadmium Nickel Plated Hardware Included Olive
TXR21AB00-1614AI
TXR21AB00-1614AI
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TXR21AB00-1614AI-ND | 1033860-TXR21AB00-1614AI | 313-TXR21AB00-1614AI | TXR21AB00-1614AI | 44M1610 |
| Product Name | Backshells and Cable Clamps | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | Electronic Connector | ADPTR TINEL LOCK STR SHELL 16 Coupler MIL-C-26482 Series I 16 Aluminum Cadmium Nickel Plated Hardware Included Olive | Txr21Ab00-1614Ai Raychem - Te Connectivity |
| Coupling / Adapter | Coupling / Adapter | Coupling / Adapter |