Olive Drab Connector Backshell, Heat Shrink Adapter 7/16-28 UNEF 8
Shrink Boot Adapters 180° 8 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy Product overview: TXR21AB00-0806AI from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-TXR21AB00-0806AI
ADPTR TINEL LOCK STR SHELL 8 Coupler MIL-C-26482 Series I 8 Aluminum Cadmium Nickel Plated Hardware Included Olive
Connectors
Win Source Part Number: 1038216-TXR21AB00-08
Category: Connectors, Interconnects>Circul
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-DTL-26482 Series I Class E, F Connectors
Standard Package: 25
Shell Size - Insert: 8
Material: Aluminum Alloy
Plating: Cadmium
Includes: 8 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 2 Screws, 1 Tinel Ring
Diameter - Outside: 0.711" (18.05mm)
Thread Size: 7/16-28 UNEF
Cable Exit: 180°
Alternative Parts (Cross-Reference): TXR21AB00-0806AI7343
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 734303-000
Base Product Number: TXR21AB00
RoHS Status: RoHS non-compliant
TXR21AB00-0806AI
TXR21AB00-0806AI
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TXR21AB00-0806AI-ND | 363-TXR21AB00-0806AI | TXR21AB00-0806AI | TXR21AB00-0806AI | 1038216-TXR21AB00-0806AI | 44M1568 |
| Product Name | Backshells and Cable Clamps | Electronic Connector | ADPTR TINEL LOCK STR SHELL 8 Coupler MIL-C-26482 Series I 8 Aluminum Cadmium Nickel Plated Hardware Included Olive | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | Txr21Ab00-0806Ai Raychem - Te Connectivity | |
| Coupling / Adapter | Coupling / Adapter | Coupling / Adapter |