Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ08 CAD STR TINEL-LOCK Product overview: TXR21AB00-0804AI from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-TXR21AB00-0804AI
Win Source Part Number: 1219653-TXR21AB00-08
Category: Connectors, Interconnects>Circul
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-DTL-26482 Series I Class E, F Connectors
Standard Package: 1
Shell Size - Insert: 8
Material: Aluminum Alloy
Plating: Cadmium
Includes: 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring
Diameter - Outside: 0.711" (18.05mm)
Thread Size: 7/16-28 UNEF
Cable Exit: 180°
Alternative Parts (Cross-Reference): 533821-000; TXR21AB00-0804AI.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 533821000,533821-000
Base Product Number: TXR21AB00
RoHS Status: RoHS non-compliant
TXR21AB00-0804AI ROHS COMPLIANT: NO
TXR21AB00-0804AI
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 378-TXR21AB00-0804AI | 1219653-TXR21AB00-0804AI | 44M1564 |
| Product Name | Electronic Connector | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | Txr21Ab00-0804Ai Rohs Compliant Raychem - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |