TE Connectivity ™ Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR18AB90D2006AI TXR18AB90D2006AI

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 772271-TXR18AB90D200 6AI Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Shielding: Unshielded For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors Shell Size - Insert: 20 Material: Aluminum Alloy Plating: Cadmium Family Name: TXR18 Cable Exit: 90° Categories: Connectors, Interconnects Introduction Date: May 20, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 772271-TXR18AB90D200 6AI Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Shielding: Unshielded For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors Shell Size - Insert: 20 Material: Aluminum Alloy Plating: Cadmium Family Name: TXR18 Cable Exit: 90° Categories: Connectors, Interconnects Introduction Date: May 20, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR18AB90D2006AI - 772271-TXR18AB90D2006AI - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR18AB90D2006AI
772271-TXR18AB90D2006AI
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR18AB90D2006AI 772271-TXR18AB90D2006AI
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 772271-TXR18AB90D200 6AI Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Shielding: Unshielded For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors Shell Size - Insert: 20 Material: Aluminum Alloy Plating: Cadmium Family Name: TXR18 Cable Exit: 90° Categories: Connectors, Interconnects Introduction Date: May 20, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 772271-TXR18AB90D2006AI
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Shielding: Unshielded
For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors
Shell Size - Insert: 20
Material: Aluminum Alloy
Plating: Cadmium
Family Name: TXR18
Cable Exit: 90°
Categories: Connectors, Interconnects
Introduction Date: May 20, 2012
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 772271-TXR18AB90D2006AI
Product Name Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR18AB90D2006AI
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details