TE Connectivity Backshells and Cable Clamps TXR18AB00D2008AI

Description
Olive Drab Connector Backshell, Heat Shrink Adapter 20
Request a Quote Datasheet
Description
Olive Drab Connector Backshell, Heat Shrink Adapter 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshells and Cable Clamps - TXR18AB00D2008AI-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
TXR18AB00D2008AI-ND
Backshells and Cable Clamps TXR18AB00D2008AI-ND
Olive Drab Connector Backshell, Heat Shrink Adapter 20

Olive Drab Connector Backshell, Heat Shrink Adapter 20

Buy Now Datasheet
ADPTR TINEL LOCK STR SHELL 20 Coupler MIL-C-5015D 20 Aluminum Cadmium Nickel Plated Hardware Included Olive - TXR18AB00D2008AI - ASAP Semiconductor LLC
Anaheim, CA, United States
ADPTR TINEL LOCK STR SHELL 20 Coupler MIL-C-5015D 20 Aluminum Cadmium Nickel Plated Hardware Included Olive
TXR18AB00D2008AI
ADPTR TINEL LOCK STR SHELL 20 Coupler MIL-C-5015D 20 Aluminum Cadmium Nickel Plated Hardware Included Olive TXR18AB00D2008AI
ADPTR TINEL LOCK STR SHELL 20 Coupler MIL-C-5015D 20 Aluminum Cadmium Nickel Plated Hardware Included Olive

ADPTR TINEL LOCK STR SHELL 20 Coupler MIL-C-5015D 20 Aluminum Cadmium Nickel Plated Hardware Included Olive

Supplier's Site
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR18AB00D2008AI - 772272-TXR18AB00D2008AI - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR18AB00D2008AI
772272-TXR18AB00D2008AI
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR18AB00D2008AI 772272-TXR18AB00D2008AI
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 772272-TXR18AB00D200 8AI Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Shielding: Unshielded For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors Shell Size - Insert: 20 Material: Aluminum Alloy Plating: Cadmium Family Name: TXR18 Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: August 03, 2005 ECCN: EAR99 Country of Origin: Switzerland, Mexico, United Kingdom, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 772272-TXR18AB00D2008AI
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Shielding: Unshielded
For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors
Shell Size - Insert: 20
Material: Aluminum Alloy
Plating: Cadmium
Family Name: TXR18
Cable Exit: 180°
Categories: Connectors, Interconnects
Introduction Date: August 03, 2005
ECCN: EAR99
Country of Origin: Switzerland, Mexico, United Kingdom, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Txr18Ab00D2008Ai Raychem - Te Connectivity - 44M1485 - Newark, An Avnet Company
Chicago, IL, United States
Txr18Ab00D2008Ai Raychem - Te Connectivity
44M1485
Txr18Ab00D2008Ai Raychem - Te Connectivity 44M1485
TXR18AB00D2008AI

TXR18AB00D2008AI

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TXR18AB00D2008AI-ND TXR18AB00D2008AI 772272-TXR18AB00D2008AI 44M1485
Product Name Backshells and Cable Clamps ADPTR TINEL LOCK STR SHELL 20 Coupler MIL-C-5015D 20 Aluminum Cadmium Nickel Plated Hardware Included Olive Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR18AB00D2008AI Txr18Ab00D2008Ai Raychem - Te Connectivity
Coupling / Adapter Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data