Win Source Part Number: 1027635-TXR18AB00C32
Category: Connectors, Interconnects>Circul
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Unshielded
For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors
Standard Package: 1
Shell Size - Insert: 32
Material: Aluminum Alloy
Plating: Cadmium
Includes: 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring
Diameter - Outside: 2.161" (54.90mm)
Thread Size: 1 7/8-16 UN
Cable Exit: 180°
Alternative Parts (Cross-Reference): TXR18AB00C3222AI5150
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 515027-000
Base Product Number: TXR18AB00
RoHS Status: RoHS non-compliant
Olive Drab Connector Backshell, Heat Shrink Adapter 1 7/8-16 UN 32
ADPTR TINEL LOCK STR SHELL 32 Coupler MIL-C-5015D 32 Aluminum Cadmium Nickel Plated Hardware Included Olive
Connectors
Shrink Boot Adapters 180° 32 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy Product overview: TXR18AB00C3222AI from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-TXR18AB00C3222AI
TXR18AB00C3222AI
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1027635-TXR18AB00C3222AI | TXR18AB00C3222AI-ND | TXR18AB00C3222AI | TXR18AB00C3222AI | 329-TXR18AB00C3222AI | 29R0874 |
| Product Name | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | Backshells and Cable Clamps | ADPTR TINEL LOCK STR SHELL 32 Coupler MIL-C-5015D 32 Aluminum Cadmium Nickel Plated Hardware Included Olive | Electronic Connector | Txr18Ab00C3222Ai Raychem - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector |