Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ18 CAD STR TINEL-LOCK Product overview: TXR18AB00-1806AI from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-TXR18AB00-1806AI
Olive Drab Connector Backshell, Heat Shrink Adapter 1-20 UNEF 18
Win Source Part Number: 1039620-TXR18AB00-18
Category: Connectors, Interconnects>Circul
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Unshielded
For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors
Standard Package: 1
Shell Size - Insert: 18
Material: Aluminum Alloy
Plating: Cadmium
Includes: 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring
Diameter - Outside: 1.354" (34.40mm)
Thread Size: 1-20 UNEF
Cable Exit: 180°
Alternative Parts (Cross-Reference): TXR18AB00-1806AI5268
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 526869-000
Base Product Number: TXR18AB00
RoHS Status: RoHS non-compliant
ADPTR TINEL LOCK STR SHELL 18 Coupler MIL-C-5015D 18 Aluminum Cadmium Nickel Plated Hardware Included Olive
TXR18AB00-1806AI
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 378-TXR18AB00-1806AI | TXR18AB00-1806AI-ND | 1039620-TXR18AB00-1806AI | TXR18AB00-1806AI | 44M1362 |
| Product Name | Electronic Connector | Backshells and Cable Clamps | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | ADPTR TINEL LOCK STR SHELL 18 Coupler MIL-C-5015D 18 Aluminum Cadmium Nickel Plated Hardware Included Olive | Txr18Ab00-1806Ai Raychem - Te Connectivity |
| Coupling / Adapter | Coupling / Adapter | Coupling / Adapter |