TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TXR18AA00-2810AI

Description
Win Source Part Number: 1155847-TXR18AA00-28 10AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors Standard Package: 25 Shell Size - Insert: 28 Material: Aluminum Alloy Plating: Cadmium Includes: 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring Diameter - Outside: 1.913" (48.60mm) Thread Size: 1 5/8-18 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): CM1066-000; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CM1066-000 Base Product Number: TXR18 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1155847-TXR18AA00-28 10AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors Standard Package: 25 Shell Size - Insert: 28 Material: Aluminum Alloy Plating: Cadmium Includes: 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring Diameter - Outside: 1.913" (48.60mm) Thread Size: 1 5/8-18 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): CM1066-000; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CM1066-000 Base Product Number: TXR18 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1155847-TXR18AA00-2810AI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1155847-TXR18AA00-2810AI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1155847-TXR18AA00-2810AI
Win Source Part Number: 1155847-TXR18AA00-28 10AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors Standard Package: 25 Shell Size - Insert: 28 Material: Aluminum Alloy Plating: Cadmium Includes: 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring Diameter - Outside: 1.913" (48.60mm) Thread Size: 1 5/8-18 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): CM1066-000; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CM1066-000 Base Product Number: TXR18 RoHS Status: RoHS non-compliant

Win Source Part Number: 1155847-TXR18AA00-2810AI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Unshielded
For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors
Standard Package: 25
Shell Size - Insert: 28
Material: Aluminum Alloy
Plating: Cadmium
Includes: 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring
Diameter - Outside: 1.913" (48.60mm)
Thread Size: 1 5/8-18 UNEF
Cable Exit: 180°
Alternative Parts (Cross-Reference): CM1066-000;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: CM1066-000
Base Product Number: TXR18
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Txr18Aa00-2810Ai Raychem - Te Connectivity - 35AC4761 - Newark, An Avnet Company
Chicago, IL, United States
Txr18Aa00-2810Ai Raychem - Te Connectivity
35AC4761
Txr18Aa00-2810Ai Raychem - Te Connectivity 35AC4761
TXR18AA00-2810AI

TXR18AA00-2810AI

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1155847-TXR18AA00-2810AI 35AC4761
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Txr18Aa00-2810Ai Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Large Insulated Alligator Clip, Shrouded Banana Socket - 9468 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Current Rating 20.0 amps
View Details