TE Connectivity ™ Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX54SJ90-3612 TX54SJ90-3612

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 791127-TX54SJ90-3612 Series: TXR Type: Backshell, Heat Shrink Adapter Features: Tinel Lock Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Shell Size - Insert: 36 Material: Stainless Steel Plating: Passivated Includes: 1 pc - 1 Backshell Family Name: TX54 Diameter - Outside: 2.469" (62.71mm) Thread Size: 2 1/4-16 UN Cable Exit: 90° Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 791127-TX54SJ90-3612 Series: TXR Type: Backshell, Heat Shrink Adapter Features: Tinel Lock Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Shell Size - Insert: 36 Material: Stainless Steel Plating: Passivated Includes: 1 pc - 1 Backshell Family Name: TX54 Diameter - Outside: 2.469" (62.71mm) Thread Size: 2 1/4-16 UN Cable Exit: 90° Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX54SJ90-3612 - 791127-TX54SJ90-3612 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX54SJ90-3612
791127-TX54SJ90-3612
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX54SJ90-3612 791127-TX54SJ90-3612
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 791127-TX54SJ90-3612 Series: TXR Type: Backshell, Heat Shrink Adapter Features: Tinel Lock Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Shell Size - Insert: 36 Material: Stainless Steel Plating: Passivated Includes: 1 pc - 1 Backshell Family Name: TX54 Diameter - Outside: 2.469" (62.71mm) Thread Size: 2 1/4-16 UN Cable Exit: 90° Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 791127-TX54SJ90-3612
Series: TXR
Type: Backshell, Heat Shrink Adapter
Features: Tinel Lock
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III
Shell Size - Insert: 36
Material: Stainless Steel
Plating: Passivated
Includes: 1 pc - 1 Backshell
Family Name: TX54
Diameter - Outside: 2.469" (62.71mm)
Thread Size: 2 1/4-16 UN
Cable Exit: 90°
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 791127-TX54SJ90-3612
Product Name Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX54SJ90-3612
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details