TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TX54SJ00-1208

Description
Win Source Part Number: 1207307-TX54SJ00-120 8 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Standard Package: 1 Shell Size - Insert: 7, 12, 12S Material: Stainless Steel Plating: Passivated Includes: 1 pc - 1 Backshell Diameter - Outside: 0.854" (21.70mm) Thread Size: 3/4-20 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): 626782-000; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 626782-000 Base Product Number: TX54SJ00
Request a Quote Datasheet
Description
Win Source Part Number: 1207307-TX54SJ00-120 8 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Standard Package: 1 Shell Size - Insert: 7, 12, 12S Material: Stainless Steel Plating: Passivated Includes: 1 pc - 1 Backshell Diameter - Outside: 0.854" (21.70mm) Thread Size: 3/4-20 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): 626782-000; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 626782-000 Base Product Number: TX54SJ00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1207307-TX54SJ00-1208 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1207307-TX54SJ00-1208
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1207307-TX54SJ00-1208
Win Source Part Number: 1207307-TX54SJ00-120 8 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Standard Package: 1 Shell Size - Insert: 7, 12, 12S Material: Stainless Steel Plating: Passivated Includes: 1 pc - 1 Backshell Diameter - Outside: 0.854" (21.70mm) Thread Size: 3/4-20 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): 626782-000; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 626782-000 Base Product Number: TX54SJ00

Win Source Part Number: 1207307-TX54SJ00-1208
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Features: Tinel Lock
Package: Bulk
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III
Standard Package: 1
Shell Size - Insert: 7, 12, 12S
Material: Stainless Steel
Plating: Passivated
Includes: 1 pc - 1 Backshell
Diameter - Outside: 0.854" (21.70mm)
Thread Size: 3/4-20 UNEF
Cable Exit: 180°
Alternative Parts (Cross-Reference): 626782-000;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 626782-000
Base Product Number: TX54SJ00

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1207307-TX54SJ00-1208 TX54SJ00-1208
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Adapters - 1124-CFF.1S.275.PTCA12G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details