TE Connectivity ™ Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX54BB90-1408 TX54BB90-1408

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 102736-TX54BB90-1408 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Shell Size - Insert: 12, 14, 14S Material: Nickel Aluminum Bronze Plating: Cadmium Includes: 1 pc - 1 Backshell Diameter - Outside: 0.980" (24.90mm) Thread Size: 7/8-20 UNEF Cable Exit: 90° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 102736-TX54BB90-1408 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Shell Size - Insert: 12, 14, 14S Material: Nickel Aluminum Bronze Plating: Cadmium Includes: 1 pc - 1 Backshell Diameter - Outside: 0.980" (24.90mm) Thread Size: 7/8-20 UNEF Cable Exit: 90° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX54BB90-1408 - 102736-TX54BB90-1408 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX54BB90-1408
102736-TX54BB90-1408
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX54BB90-1408 102736-TX54BB90-1408
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 102736-TX54BB90-1408 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Shell Size - Insert: 12, 14, 14S Material: Nickel Aluminum Bronze Plating: Cadmium Includes: 1 pc - 1 Backshell Diameter - Outside: 0.980" (24.90mm) Thread Size: 7/8-20 UNEF Cable Exit: 90° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 102736-TX54BB90-1408
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III
Shell Size - Insert: 12, 14, 14S
Material: Nickel Aluminum Bronze
Plating: Cadmium
Includes: 1 pc - 1 Backshell
Diameter - Outside: 0.980" (24.90mm)
Thread Size: 7/8-20 UNEF
Cable Exit: 90°
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 102736-TX54BB90-1408
Product Name Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX54BB90-1408
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details