TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TX54AC00-2006

Description
Win Source Part Number: 1314782-TX54AC00-200 6 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Shell Size - Insert: 20, 37 Material: Aluminum Alloy Plating: Electroless Nickel Includes: 1 pc - 1 Backshell Diameter - Outside: 1.343" (34.10mm) Thread Size: 1 3/16-18 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: TX54AC00
Request a Quote Datasheet
Description
Win Source Part Number: 1314782-TX54AC00-200 6 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Shell Size - Insert: 20, 37 Material: Aluminum Alloy Plating: Electroless Nickel Includes: 1 pc - 1 Backshell Diameter - Outside: 1.343" (34.10mm) Thread Size: 1 3/16-18 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: TX54AC00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1314782-TX54AC00-2006 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1314782-TX54AC00-2006
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1314782-TX54AC00-2006
Win Source Part Number: 1314782-TX54AC00-200 6 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Shell Size - Insert: 20, 37 Material: Aluminum Alloy Plating: Electroless Nickel Includes: 1 pc - 1 Backshell Diameter - Outside: 1.343" (34.10mm) Thread Size: 1 3/16-18 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: TX54AC00

Win Source Part Number: 1314782-TX54AC00-2006
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Silver
Features: Tinel Lock
Package: Bulk
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III
Shell Size - Insert: 20, 37
Material: Aluminum Alloy
Plating: Electroless Nickel
Includes: 1 pc - 1 Backshell
Diameter - Outside: 1.343" (34.10mm)
Thread Size: 1 3/16-18 UNEF
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: TX54AC00

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1314782-TX54AC00-2006
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Connector - 8926 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
N (M) St. Connector for RG214 Cable - ET-NMS-48 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details